TWG Canada Consolidated, Inc. Pullmaster - Rapid Reverse Winches/Hoists - Model H75 H75-7-191-1

Description
High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released multi-disc brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold the maximum load. During lowering, the brake is released automatically and then modulated for the desired lowering speed by a single control lever. A counter-balance valve is not required for smooth and positive down control.
Description
High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released multi-disc brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold the maximum load. During lowering, the brake is released automatically and then modulated for the desired lowering speed by a single control lever. A counter-balance valve is not required for smooth and positive down control.

Suppliers

Company
Product
Description
Supplier Links
Pullmaster - Rapid Reverse Winches/Hoists - Model H75 - H75-7-191-1 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
Pullmaster - Rapid Reverse Winches/Hoists - Model H75
H75-7-191-1
Pullmaster - Rapid Reverse Winches/Hoists - Model H75 H75-7-191-1
High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released multi-disc brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold the maximum load. During lowering, the brake is released automatically and then modulated for the desired lowering speed by a single control lever. A counter-balance valve is not required for smooth and positive down control.

High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed.

  • Hydraulic gear motor
  • Spring-applied, pressure-released multi-disc brake with static and dynamic functions
  • During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold the maximum load.
  • During lowering, the brake is released automatically and then modulated for the desired lowering speed by a single control lever.
  • A counter-balance valve is not required for smooth and positive down control.
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc.
Product Category Industrial Winches
Product Number H75-7-191-1
Product Name Pullmaster - Rapid Reverse Winches/Hoists - Model H75
Features Brake; Free-spooling option (optional feature); Capstan
Unit Weight 3400.1 lbs (1542.0 kg)
Type Planetary
Description 142 gpm, 3000 psi Motor
Load Capacity 0.0 to 75000 lbs (0.0 to 34014 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet,10 Ft, 550 Lb - 937-0550-10 - Petersen Products Co.
Specs
Load Capacity 550 lbs (249 kg)
Line Length 10.0 ft (30.48 dm)
View Details
Hydraulic Winches - AMC501 - Tesmec USA, Inc.
Specs
Type Hydraulic
Load Capacity 11240 lbs (5098 kg)
Line Type Cable
View Details
LANTEC - LW Series Winches - LWS2200 - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Type Planetary
Load Capacity 220000 lbs (99773 kg)
View Details
2 suppliers