Knowles Microphones FG-26726-D17

Description
500Hz ~ 4kHz Microphone Electret Condenser Omnidirectional (-53dB) Solder Pads
Request a Quote Datasheet
Description
500Hz ~ 4kHz Microphone Electret Condenser Omnidirectional (-53dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1309-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1309-ND
Microphones 423-1309-ND
500Hz ~ 4kHz Microphone Electret Condenser Omnidirectional (-53dB) Solder Pads

500Hz ~ 4kHz Microphone Electret Condenser Omnidirectional (-53dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - FG-26726-D17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
FG-26726-D17
Audio Products - Microphones FG-26726-D17
MIC COND OMNI -53DB 0.101DIA

MIC COND OMNI -53DB 0.101DIA

Supplier's Site
Microphones - FG-26726-D17 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FG-26726-D17
Microphones FG-26726-D17
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1309-ND FG-26726-D17 FG-26726-D17
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Condenser Instrument Microphone - UEM81C Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers