Knowles Microphones FG-23652-D65

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1065-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1065-ND
Microphones 423-1065-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - FG-23652-D65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
FG-23652-D65
Audio Products - Microphones FG-23652-D65
MIC COND ANLG OMNI -53DB 0.101D

MIC COND ANLG OMNI -53DB 0.101D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FG-23652-D65
Microphones FG-23652-D65
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1065-ND FG-23652-D65 FG-23652-D65
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers