Knowles Electronics, LLC. Microphones - FB-CO-28515-L20 FB-CO-28515-L20

Description
Manufacturer: Knowles Win Source Part Number: 762062-FB-CO-28515-L 20 Series: FB Type: Boom Categories: Audio Products Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 762062-FB-CO-28515-L 20 Series: FB Type: Boom Categories: Audio Products Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FB-CO-28515-L20 - 762062-FB-CO-28515-L20 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - FB-CO-28515-L20
762062-FB-CO-28515-L20
Microphones - FB-CO-28515-L20 762062-FB-CO-28515-L20
Manufacturer: Knowles Win Source Part Number: 762062-FB-CO-28515-L 20 Series: FB Type: Boom Categories: Audio Products Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 762062-FB-CO-28515-L20
Series: FB
Type: Boom
Categories: Audio Products
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Microphones - FB-CO-28515-L20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FB-CO-28515-L20
Microphones FB-CO-28515-L20
Microphones boom microphone

Microphones boom microphone

Buy Now Datasheet
Audio Products - Microphones FB-CO-28515-L20
MICROPHONE BOOM ASSEMBLY

MICROPHONE BOOM ASSEMBLY

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 762062-FB-CO-28515-L20 FB-CO-28515-L20 FB-CO-28515-L20
Product Name Microphones - FB-CO-28515-L20 Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details