Knowles Microphones EM-24346-D65

Description
100Hz ~ 5.5kHz Analog Microphone Electret Condenser 0.9V ~ 3V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 5.5kHz Analog Microphone Electret Condenser 0.9V ~ 3V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1385-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1385-ND
Microphones 423-1385-ND
100Hz ~ 5.5kHz Analog Microphone Electret Condenser 0.9V ~ 3V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 5.5kHz Analog Microphone Electret Condenser 0.9V ~ 3V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
EM-24346-D65
Microphones EM-24346-D65
Microphones

Microphones

Buy Now Datasheet
Audio Products - Microphones - EM-24346-D65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EM-24346-D65
Audio Products - Microphones EM-24346-D65
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1385-ND EM-24346-D65 EM-24346-D65
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers