Knowles Microphones EK-23024-C36

Description
100Hz ~ 5.5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 5.5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1121-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1121-ND
Microphones 423-1121-ND
100Hz ~ 5.5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads

100Hz ~ 5.5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - EK-23024-C36 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
EK-23024-C36
Audio Products - Microphones EK-23024-C36
MIC COND ANALOG OMNI -53DB

MIC COND ANALOG OMNI -53DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-23024-C36
Microphones EK-23024-C36
Microphones -53 Sens, 12S Port Std. Rsp. 3500-5000

Microphones -53 Sens, 12S Port Std. Rsp. 3500-5000

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1121-ND EK-23024-C36 EK-23024-C36
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers