Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
680mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C
85 ºC Long Life Electric Double Layer Supercapacitor 0.68µF 5.5V
Win Source Part Number: 1350759-EDS684Z5R5C
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: EDS
Termination: PC Pins
Package: Tray
Size / Dimension: 0.846" Dia (21.50mm)
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 250
Capacitance: 680 mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 50Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
California Prop 65: Warning Information
Cap Supercap 0.68F 5.5V -20% to 80% (21.5 X 9.5mm) Radial Stacked Coin 5mm 50 Ohm 1000h 85°C Product overview: EDS684Z5R5C from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 50 Ohm, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EDS684Z5R5C can be used for catalog matching and distributor lookup.
Supercapacitors / Ultracapacitors 0.68F 5.5V 85 DEGR C
CAP 680MF -20% +80% 5.5V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS684Z5R5C | 338-EDS684Z5R5C-ND | 2002-EDS684Z5R5C | 1350759-EDS684Z5R5C | 61-EDS684Z5R5C | EDS684Z5R5C | EDS684Z5R5C |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | 5.5V 50 Ohm Capacitor | Supercapacitors / Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Capacitance Range | 680000 microF | 680000 microF | 0.6800 microF | 680000 microF | 680000 microF | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) |