The EDS224Z5R5C is a 0.22 F electric double layer supercapacitor rated for 5.5 Vdc, designed for integrated circuit voltage backup and initial battery power delivery. It features a radial case code C3 with dimensions of 12.4 mm in diameter, 20 mm in height, and a maximum height of 21.5 mm. The part operates within a temperature range of -25 ºC to +85 ºC and has a maximum ESR of 75 Ω at 1 kHz. Life and environmental stability meet specified limits for capacitance change and ESR under prolonged exposure to 85 ºC, moisture, and temperature cycling. Recommended soldering includes hand soldering with a 30W iron at 350 ºC for 3 seconds or wave soldering with a 240 ºC bath and 5-second maximum dip time, with a minimum PCB thickness of 0.8 mm.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
85 ºC Long Life Electric Double Layer Supercapacitor 0.22µF 5.5V
220mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 85°C
0.22F, 5.5V
0.22F, 5.5V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS224Z5R5C | 2002-EDS224Z5R5C | 338-EDS224Z5R5C-ND | EDS224Z5R5C | EDS224Z5R5C |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Ultracapacitor | Multilayer | Single-Layer | Film Capacitors | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 220000 microF | 0.2200 microF | 220000 microF | 220000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |