Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
220mF (EDLC) Supercapacitor 3.6V Axial, Can - Vertical 75Ohm @ 1kHz 1000 Hrs @ 85°C
85 ºC Long Life Electric Double Layer Supercapacitor 0.22µF 3.6V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SUPERCAPACITOR, 0.22F, 3.6 V, AXIAL CAN, VERTICAL, 75OHM @ 1KHZ, 85C, 11.5X13MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS224Z3R6V | 338-EDS224Z3R6V-ND | 2002-EDS224Z3R6V | EDS224Z3R6V | 134273433 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Capacitance Range | 220000 microF | 0.2200 microF | 220000 microF | 220000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |