The EDC474Z5R5C is a 0.47 F, 5.5 Vdc electric double layer supercapacitor in a radial through-hole package with a maximum height of 13.5 mm. It is designed for integrated circuit voltage backup and can deliver high discharge currents. The operating temperature range is -25 °C to +70 °C, with a life expectancy tested at 1000 hours at 70 °C under rated voltage, where capacitance change is limited to ±30% of initial value and ESR does not exceed four times the initial specified value. The case code C1 indicates a horizontal termination style. Moisture resistance and temperature cycling standards are met per specified test conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
470mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 70°C
70 ºC Long Life Electric Double Layer Supercapacitor 0.47µF 5.5V
Supercapacitors / Ultracapacitors 0.47F 5.5V 70 DEGR C
CAP 470MF -20% +80% 5.5V T/H
CAPACITOR, RADIAL, SUPERCAP, .47F, 5.5V, 13.5 X 7 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC474Z5R5C | 338-EDC474Z5R5C-ND | 2002-EDC474Z5R5C | EDC474Z5R5C | EDC474Z5R5C | 134275492 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors / Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
| Capacitance Range | 470000 microF | 470000 microF | 0.4700 microF | 470000 microF | 470000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |