Knowles Microphones EA-23178-078

Description
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-61dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-61dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - EA-23178-078-ND - DigiKey
Thief River Falls, MN, United States
Microphones
EA-23178-078-ND
Microphones EA-23178-078-ND
100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-61dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 4.8kHz Analog Microphone Electret Condenser Omnidirectional (-61dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - EA-23178-078 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EA-23178-078
Audio Products - Microphones EA-23178-078
MIC COND ANALOG OMNI -61DB

MIC COND ANALOG OMNI -61DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EA-23178-078
Microphones EA-23178-078
Microphones 5.56 X 3.98 X 2.21MM -61 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -61 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number EA-23178-078-ND EA-23178-078 EA-23178-078
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Condenser Instrument Microphone - f90 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 8.8 mV/Pa (60673 mV/psi)
View Details