Knowles Precision Devices SMD C Filter EMI Chips E01

Description
The Syfer E01 and E07 ranges of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 and X7R dielectrics, with current ratings of 300mA, 1A, 2A, 3A and voltage ratings of 25Vdc to 200Vdc. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AECQ-200 is also available.
Request a Quote Datasheet
Description
The Syfer E01 and E07 ranges of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 and X7R dielectrics, with current ratings of 300mA, 1A, 2A, 3A and voltage ratings of 25Vdc to 200Vdc. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AECQ-200 is also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD C Filter EMI Chips - E01 - Knowles Precision Devices
Cazenovia, NY, United States
SMD C Filter EMI Chips
E01
SMD C Filter EMI Chips E01
The Syfer E01 and E07 ranges of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 and X7R dielectrics, with current ratings of 300mA, 1A, 2A, 3A and voltage ratings of 25Vdc to 200Vdc. Also available with FlexiCap™ termination which is strongly recommended for new designs. Commonly used in automotive applications, a range qualified to AECQ-200 is also available.

The Syfer E01 and E07 ranges of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal line filtering. The filtered signal passes through the chip internal electrodes and the noise is filtered to the grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 and X7R dielectrics, with current ratings of 300mA, 1A, 2A, 3A and voltage ratings of 25Vdc to 200Vdc. Also available with FlexiCap™ termination which is strongly recommended for new designs.

Commonly used in automotive applications, a range qualified to AECQ-200 is also available.

Supplier's Site Datasheet

Technical Specifications

  Knowles Precision Devices
Product Category EMI Filters and RFI Filters
Product Number E01
Product Name SMD C Filter EMI Chips
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount EMI Filters - SFSUC - Knowles Precision Devices
Knowles Precision Devices
Specs
Filter Type DC
Rated Voltage 50 to 500 volts
Rated Current 10 amps
View Details
SMD Pi Filter EMI Chips - SBSM/SBSMP - Knowles Precision Devices
Knowles Precision Devices
Specs
Filter Type DC
Rated Voltage 50 to 500 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details