Knowles Precision Devices Panel Mount EMI Filters SFSUC

Description
The SFSU feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 5.8mm (0.228"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 470nF, utilizing C0G or X7R dielectric material. Working voltages are from 50Vdc to 500Vdc. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF. solder-in panel mount, C section,5.6mmø.
Request a Quote Datasheet
Description
The SFSU feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 5.8mm (0.228"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 470nF, utilizing C0G or X7R dielectric material. Working voltages are from 50Vdc to 500Vdc. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF. solder-in panel mount, C section,5.6mmø.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount EMI Filters - SFSUC - Knowles Precision Devices
Cazenovia, NY, United States
Panel Mount EMI Filters
SFSUC
Panel Mount EMI Filters SFSUC
The SFSU feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 5.8mm (0.228"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 470nF, utilizing C0G or X7R dielectric material. Working voltages are from 50Vdc to 500Vdc. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF. solder-in panel mount, C section,5.6mmø.

The SFSU feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 5.8mm (0.228"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package.

The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 470nF, utilizing C0G or X7R dielectric material. Working voltages are from 50Vdc to 500Vdc.

The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF.

solder-in panel mount, C section,5.6mmØ.

Supplier's Site Datasheet

Technical Specifications

  Knowles Precision Devices
Product Category EMI Filters and RFI Filters
Product Number SFSUC
Product Name Panel Mount EMI Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000332MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Panel Mount EMI Filters - SFKB - Knowles Precision Devices
Knowles Precision Devices
Specs
Filter Type DC
Rated Voltage 50 to 500 volts
Rated Current 10 amps
View Details