Knowles DTEC Series Speakers

Description
The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single receiver. Features Dual elements with single sound port Increased output Reduced vibration Enable hi-fi designs
Description
The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single receiver. Features Dual elements with single sound port Increased output Reduced vibration Enable hi-fi designs

Suppliers

Company
Product
Description
Supplier Links
DTEC Series Speakers -  - Knowles
Itasca, IL, USA
DTEC Series Speakers
DTEC Series Speakers
The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single receiver. Features Dual elements with single sound port Increased output Reduced vibration Enable hi-fi designs

The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single receiver.

Features

  • Dual elements with single sound port
  • Increased output
  • Reduced vibration
  • Enable hi-fi designs
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name DTEC Series Speakers
Impedance 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details