Knowles Electronics, LLC. Speakers DTEC-30008-000

Description
31.5 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.205kHz Top Rectangular
Request a Quote Datasheet
Description
31.5 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.205kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - DTEC30008000-ND - DigiKey
Thief River Falls, MN, United States
31.5 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.205kHz Top Rectangular

31.5 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.205kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
DTEC-30008-000
Speakers & Transducers DTEC-30008-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number DTEC30008000-ND DTEC-30008-000
Product Name Speakers Speakers & Transducers
Weight 0.85 g (0.03 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - 123ON08-1 - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details