DSM585Q018W075PB is a 18V standard supercapacitor module with a capacitance of 5.8 Farads, a maximum ESR of 303 mΩ, and a peak current rating of 18.93 A at 25°C. It features an integrated passive balancing circuit, a Molex Mini-Lock connector with 75 mm cable length, and operates within a temperature range of -40°C to +65°C. The module is RoHS compliant, uses UL 810A recognized cells, and weighs 64 grams with dimensions of 100 mm length, 39 mm width, and 17 mm height.
Modules / Standard Modules
Standard Supercapacitor Modules 5.8µF 18V
5.8F, 18V, 100X39X17.5MM, STD MO
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM585Q018W075PB | 2002-DSM585Q018W075PB | 338-DSM585Q018W075PB-ND | DSM585Q018W075PB |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 5.80E6 microF | 5.8 microF | 5.80E6 microF | |
| WVDC | 18 volts | 18 volts | 18 volts |