The 106DCR2R3SGU is a radial lead, board-mountable ultracapacitor with a rated voltage of 2.3 VDC, capacitance of 10.0 F, and a maximum ESR of 220 mΩ at 1 kHz. It measures 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm. The device operates within a temperature range of -25°C to +70°C, supports 25,000 charge/discharge cycles, and has a capacitance tolerance of -20% to +50% at 20°C. It is compliant with IEC 62391 and designed for applications requiring high pulse power, such as LED displays and energy harvesting systems.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 10F -20%, +50% 2.3V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106DCR2R3SGU | 106DCR2R3SGU |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1.00E7 microF | 1.00E7 microF |
| WVDC | 2.3 volts | 2.3 volts |