The DSM255Q018W075PB is a 18V standard supercapacitor module with 2.5 Farads capacitance, featuring passive balancing, a Molex Mini-Lock connector, and a 75mm cable assembly. It has a rated ESR of 334 mΩ, a peak current of 12.26 A, and operates within a temperature range of -40°C to +65°C. The module is RoHS compliant, UL 810A recognized, and measures 79 mm in length, 30 mm in width, and 14 mm in height, with a mass of 26 g.
Modules / Standard Modules
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
2.5F, 18V, 79X30X14MM, STD MOD
Standard Supercapacitor Modules 2.5µF 18V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM255Q018W075PB | DSM255Q018W075PB | 338-DSM255Q018W075PB-ND | 2002-DSM255Q018W075PB |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 2.50E6 microF | 2.50E6 microF | 2.5 microF | |
| WVDC | 18 volts | 18 volts | 18 volts |