Modules / Standard Modules
Standard Supercapacitor Modules 0.25µF 18V
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
0.25F, 18V, 42X24.5X7.5MM STD MO
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM254Q018W075PB | 2002-DSM254Q018W075PB | DSM254Q018W075PB | 338-DSM254Q018W075PB-ND |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 250000 microF | 0.2500 microF | 250000 microF | |
| WVDC | 18 volts | 18 volts | 18 volts |