The DSF255Q6R0JBE is a 6-volt, 2.5-farad supercapacitor designed for high pulse power applications such as battery backup and energy harvesting. It features a vertical radial lead configuration with lead spacing of 15.5 mm and lead diameter of 0.6 mm. The case dimensions are 21 mm × 22 mm × 11 mm. It operates over a temperature range of -40°C to +85°C with a capacitance tolerance of ±20% (M tolerance) at 20°C. The device complies with RoHS standards and is rated for 500,000 charge/discharge cycles. ESR is specified at 2.2 Ω at 1 kHz and 2.51 W/kg at 25°C.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Features
Applications
2.5F (EDLC) Supercapacitor 6V Radial, Can 160mOhm @ 1kHz 1000 Hrs @ 65°C
3 Volt Supercapacitor 6V
2.5F 6.0V 11*21*23
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF255Q6R0JBE | DSF255Q6R0JBE | 338-DSF255Q6R0JBE-ND | 2002-DSF255Q6R0JBE | DSF255Q6R0JBE |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 2.50E6 microF | 2.50E6 microF | 2.50E6 microF | 2.50E6 microF | |
| WVDC | 6 volts | 6 volts | 3 volts | 6 volts |