The DSF106Q3R0C is a 3V supercapacitor with a capacitance of 10.0F, designed for high pulse power and battery backup applications. It has a lead spacing of 5mm, lead diameter of 0.6mm, and dimensions of 10mm x 25mm in a radial leaded package. The part operates within a temperature range of -40°C to +85°C, and meets RoHS compliance standards. It exhibits an ESR of 90mΩ at 20°C and a maximum leakage current of 180μA at 20°C. The device supports up to 500,000 charge/discharge cycles with less than 200% ESR change and ±30% capacitance variation. It is rated for 1000 hours at rated voltage and temperature with specified retention of capacitance and ESR.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
3 Volt Supercapacitor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAPACITOR 10F -10%, +30% 3V TH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF106Q3R0C | 2002-DSF106Q3R0C | DSF106Q3R0C | 338-DSF106Q3R0C-ND |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | |
| WVDC | 3 volts | 3 volts | 3 volts |