Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
3 Volt Supercapacitor 3V
10F (EDLC) Supercapacitor 3V Radial, Can 40mOhm @ 1kHz 1000 Hrs @ 65°C
Win Source Part Number: 1092382-DSF106Q3R0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: DSF
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 200
Capacitance: 10 F
Tolerance: -10%, +30%
Voltage - Rated: 3 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 40mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier / Illinois Capacitor
Other Names: 1572-DSF106Q3R0
10F 3.0V 10*30
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF106Q3R0 | 2002-DSF106Q3R0 | 338-DSF106Q3R0-ND | 1092382-DSF106Q3R0 | DSF106Q3R0 |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | |
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts |