The DSF series comprises 3V, 6V, and 9V supercapacitors designed for high pulse power, battery backup, and energy harvesting applications. They operate from -40°C to +85°C, feature a capacitance tolerance of -10% to +30%, and are rated for 500,000 charge/discharge cycles. The series complies with RoHS and is 810a recognized. Units are radial leaded with dimensions and lead spacing varying by capacitance and voltage, with lead diameters of 0.6 mm or 1.2 mm. The 9V variants include the 1.0F model DSF105Q9R0 with dimensions 25x22x8.5 mm and 13.5 mm lead spacing.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DSF105Q9R0BHDR |
| Product Name | Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor |