The DGH106Q2R7 is a 100F ultracapacitor rated for 2.7V DC with a maximum ESR of 8.4 mΩ at 20°C, designed for high pulse power and battery life extension in applications such as energy harvesting and pulse power. It has a cylindrical radial leaded package measuring 10mm in diameter by 30mm in height with 5mm lead spacing and 0.6mm lead diameter. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of -10% to +30% and a rated lifetime of 1500 hours at rated voltage and temperature. It supports 500,000 charge/discharge cycles and is RoHS compliant with 810a recognition.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
10F (EDLC) Supercapacitor 2.7V Radial, Can 40mOhm @ 1kHz 1500 Hrs @ 85°C
Low ESR Supercapacitor 10µF 2.7V
CAPACITOR 10F -10% +30% 2.7V TH
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DGH106Q2R7 | 338-DGH106Q2R7-ND | 2002-DGH106Q2R7 | DGH106Q2R7 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Ultracapacitor | Single-Layer | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 1.00E7 microF | 1.00E7 microF | 10 microF | 1.00E7 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts |