Desolder Tip Long Reach, ID 1.02mm
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.09 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.
TIP, DESOLDERING, LONG, 1.02MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.3mm; Tip / Nozzle RoHS Compliant: Yes
| RS Components, Ltd. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 7621405 | METCAL DFP-CNL4 | 58T6912 |
| Product Name | Desoldering Nozzles | Metcal Smartheat Desoldering Tip DFP-CNL4 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.04 (ID) in, 0.09 (OD) in Tip Width | Tip, Desoldering, Long, 1.02Mm; For Use With Metcal |
| Process Capability | Soldering Stations, Irons & Accessories; Desoldering | Soldering Stations, Irons & Accessories | Desoldering |