Knowles Electronics, LLC. Microphones DFG-30445-000

Description
100Hz ~ 10kHz Analog Microphone Boom 1.3V ~ 3V Unidirectional (-69dB ±4dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Boom 1.3V ~ 3V Unidirectional (-69dB ±4dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-DFG-30445-000-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone Boom 1.3V ~ 3V Unidirectional (-69dB ±4dB @ 74dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone Boom 1.3V ~ 3V Unidirectional (-69dB ±4dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones DFG-30445-000
MIC BOOM ANLG UNI -69DB 0.101D

MIC BOOM ANLG UNI -69DB 0.101D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
DFG-30445-000
Microphones DFG-30445-000
Microphones Directional Microphone

Microphones Directional Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-DFG-30445-000-ND DFG-30445-000 DFG-30445-000
Product Name Microphones Audio Products - Microphones Microphones
Directivity Directional; Other; Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details