TWG Canada Consolidated, Inc.Hydraulic Pump DriveD*36 Series
Description
Product Features
Full fillet gearing for optimum strength
Large diameter bearings
Oil level dipstick
Options Include Gear Ratio: 1.54 reduction to 1.54 increasing Drive Plate Size: 8, 10, 11 1/2, and 14 or torsional coupling Engine Adapter: SAE 5, 4, 3, 2, and 1 Clutch: SAE 3 and 2 Pump Flange Option: SAE A, B, BB, C, CC, and D
Product Benefits
Longer gear life
Longer bearing life
Ease of maintenance
Variety of mounting possibilities
TWG Canada Consolidated, Inc.
Done
Description
Product Features
Full fillet gearing for optimum strength
Large diameter bearings
Oil level dipstick
Options Include Gear Ratio: 1.54 reduction to 1.54 increasing Drive Plate Size: 8, 10, 11 1/2, and 14 or torsional coupling Engine Adapter: SAE 5, 4, 3, 2, and 1 Clutch: SAE 3 and 2 Pump Flange Option: SAE A, B, BB, C, CC, and D
Product Benefits
Longer gear life
Longer bearing life
Ease of maintenance
Variety of mounting possibilities
Product Features
Full fillet gearing for optimum strength
Large diameter bearings
Oil level dipstick
Options Include Gear Ratio: 1.54 reduction to 1.54 increasing Drive Plate Size: 8, 10, 11 1/2, and 14 or torsional coupling Engine Adapter: SAE 5, 4, 3, 2, and 1 Clutch: SAE 3 and 2 Pump Flange Option: SAE A, B, BB, C, CC, and D
Product Benefits
Longer gear life
Longer bearing life
Ease of maintenance
Variety of mounting possibilities
Product Features
Full fillet gearing for optimum strength
Large diameter bearings
Oil level dipstick
Options Include
Gear Ratio: 1.54 reduction to 1.54 increasing
Drive Plate Size: 8, 10, 11 1/2, and 14 or torsional coupling
Engine Adapter: SAE 5, 4, 3, 2, and 1
Clutch: SAE 3 and 2
Pump Flange Option: SAE A, B, BB, C, CC, and D