TWG Canada Consolidated, Inc. Hydraulic Pump Drive D*20 Series

Description
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.56 reduction to 1.69 increasing Drive Plate Size: 11 1/2, 14, and 18 or torsional coupling Engine Adapter: SAE 3, 2, 1, and 0 Clutch: SAE 3, 2, 1, and 0 Pump Flange: SAE A, B, BB, C, CC, D, E, and F Product Benefits Longer gear life Longer bearing life Ease of maintenance Variety of mounting possibilities
Description
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.56 reduction to 1.69 increasing Drive Plate Size: 11 1/2, 14, and 18 or torsional coupling Engine Adapter: SAE 3, 2, 1, and 0 Clutch: SAE 3, 2, 1, and 0 Pump Flange: SAE A, B, BB, C, CC, D, E, and F Product Benefits Longer gear life Longer bearing life Ease of maintenance Variety of mounting possibilities

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump Drive - D*20 Series - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
Hydraulic Pump Drive
D*20 Series
Hydraulic Pump Drive D*20 Series
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.56 reduction to 1.69 increasing Drive Plate Size: 11 1/2, 14, and 18 or torsional coupling Engine Adapter: SAE 3, 2, 1, and 0 Clutch: SAE 3, 2, 1, and 0 Pump Flange: SAE A, B, BB, C, CC, D, E, and F Product Benefits Longer gear life Longer bearing life Ease of maintenance Variety of mounting possibilities

Product Features

  • Full fillet gearing for optimum strength
  • Large diameter bearings
  • Oil level dipstick
  • Options Include
    Shaft Output: spline, keyed, or flange
    Gear Ratio: 1.56 reduction to 1.69 increasing
    Drive Plate Size: 11 1/2, 14, and 18 or torsional coupling
    Engine Adapter: SAE 3, 2, 1, and 0
    Clutch: SAE 3, 2, 1, and 0
    Pump Flange: SAE A, B, BB, C, CC, D, E, and F

Product Benefits

  • Longer gear life
  • Longer bearing life
  • Ease of maintenance
  • Variety of mounting possibilities
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc.
Product Category Pump Drives
Product Number D*20 Series
Product Name Hydraulic Pump Drive
Unlock Full Specs
to access all available technical data

Similar Products