Knowles Couplers Microwave Products Couplers

Description
High frequency directional couplers incorporating Knowles DLI brand's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size Frequency Stable over Temperature Excellent Repeatability Operating Temperature -55 to +125 C Characteristic Impedance: 50 Ohm Knowles offers Design Evaluation Boards (DEB) for couplers as a way to test the assembled performance of a coupler in a connectorized module. Quadrature Hybrid Couplers: Part Number Data Sheet Mounting Type Frequency (GHz) Typical Insertion Loss (dB) Typical Return Loss (dB) Isolation. (dB) Amplitude Balance (dB) L x W x H Inches (mm) Low High FHC09096 SMD 4 8 0.35 20 22 0.4 0.3 (7.62) x 0.15 (3.81) x 0.01 (0.254) FHC09101 WB 4 8 0.35 20 22 0.4 0.3 (7.62) x 0.15 (3.81) x 0.01 (0.254) FHC10292 SMD 6 18 0.8 16.5 20 0.4 0.35 (8.89) x 0.25 (6.35) x 0.01 (0.254) FHC10293 WB 6 18 1 16.5 20 0.4 0.35 (8.89) x 0.25 (6.35) x 0.01 (0.254) Click on Part Number for data package including S-Parameters, datasheet and layout information. Couplers: Part Number Data Sheet Frequency (GHz) Coupling (dB) Max Insertion Loss (dB) Return Loss Typ. (dB) Directivity (dB) L x W x H (Inches) Surface Mount (Y/N) Low High FPC06073 4 8 10 0.2 18 20 0.170 x 0.080 x 0.015 Y FPC06076 4 8 20 0.3 15 20 0.170 x 0.080 x 0.015 Y FPC06074 8 12 10 0.5 14 15 0.120 x 0.080 x 0.015 Y FPC06077 8 12 25 0.3 15 10 0.120 x 0.080 x 0.015 Y FPC06075 12 18 10 0.5 15 14 0.100 x 0.080 x 0.015 Y FPC06078 12 18 20 0.3 15 14 0.100 x 0.080 x 0.015 Y FPC06149 4 8 10 0.3 18 20 0.180 x 0.080 x 0.015 N FPC06150 8 12 10 0.3 12 10 0.130 x 0.090 x 0.015 N FPC06151 12 18 10 0.5 12 10 0.100 x 0.080 x 0.015 N FPC06152 4 8 20 0.3 15 16 0.170 x 0.080 x 0.015 N FPC06153 8 12 20 0.3 15 12 0.130 x 0.090 x 0.015 N FPC06154 12 18 20 0.3 10 10 0.100 x 0.080 x 0.015 N FPC06302 8 12 20 0.3 15 15 0.120 x 0.080 x 0.015 Y FPC06630 8.5 11 3 0.5 15 15 0.286 x 0.180 x 0.015 Y FPC06700 5.9 6.5 3 0.5 15 17 0.425 x 0.250 x 0.020 Y FPC06701 10.7 12.75 3 0.5 12 12 0.255 x 0.155 x 0.015 Y FPC06719 6 18 10 1 18 10 0.255 x 0.100 x 0.015 Y FPC06913 6 18 20 0.3 15 10 0.180 x 0.110 x 0.015 Y FPC07180 2 18 20 0.5 10 10 0.500 x 0.150 x 0.015 Y FPC07181 20 40 20 0.3 14 14 0.065 x 0.050 x 0.010 Y FPC07182 20 40 10 1.5 10 10 0.065 x 0.050 x 0.010 Y FPC07183 24 33 3 1 13 10 0.180 x 0.110 x 0.010 Y FPC07234 2 18 10 1.2 10 10 0.500 x 0.150 x 0.030 Y FPC07237 2 18 20 0.5 10 10 0.500 x 0.150 x 0.015 N FPC07337 6 18 20 1 15 10 0.180 x 0.110 x 0.015 N FPC08035 20 40 20 0.5 10 10 0.065 x 0.050 x 0.010 Y FPC08056 20 40 22 0.5 10 10 0.065 x 0.05 x 0.01 N FPC08057 20 40 10.5 0.5 12 10 0.065 x 0.05 x 0.01 N FPC09291 2 18 10 1.2 10 10 0.500 x 0.150 x 0.030 N FPC10207 8 12 3 1.0 20 17 0.350 x 0.170 x 0.015 Y Click on Part Number for data package including S-Parameters, datasheet and layout information. Resistive Couplers: Part Number Data Sheet Frequency (GHz) Coupling (dB) Max Insertion Loss (dB) Return Loss Typ. (dB) L x W x H (Inches) Surface Mount (Y/N) Low High FPC06881 DC 40 20 3 12 0.060 x 0.088 x 0.010 Y FPC06882 DC 40 30 2.5 10 0.060 x 0.088 x 0.010 Y FPC07802 DC 40 30 2.5 12 0.060 x 0.088 x 0.010 Y FPC07803 DC 40 20 3 12 0.060 x 0.088 x 0.010 Y Click on Part Number for data package including S-Parameters, datasheet and layout information.
Request a Quote
Description
High frequency directional couplers incorporating Knowles DLI brand's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size Frequency Stable over Temperature Excellent Repeatability Operating Temperature -55 to +125 C Characteristic Impedance: 50 Ohm Knowles offers Design Evaluation Boards (DEB) for couplers as a way to test the assembled performance of a coupler in a connectorized module. Quadrature Hybrid Couplers: Part Number Data Sheet Mounting Type Frequency (GHz) Typical Insertion Loss (dB) Typical Return Loss (dB) Isolation. (dB) Amplitude Balance (dB) L x W x H Inches (mm) Low High FHC09096 SMD 4 8 0.35 20 22 0.4 0.3 (7.62) x 0.15 (3.81) x 0.01 (0.254) FHC09101 WB 4 8 0.35 20 22 0.4 0.3 (7.62) x 0.15 (3.81) x 0.01 (0.254) FHC10292 SMD 6 18 0.8 16.5 20 0.4 0.35 (8.89) x 0.25 (6.35) x 0.01 (0.254) FHC10293 WB 6 18 1 16.5 20 0.4 0.35 (8.89) x 0.25 (6.35) x 0.01 (0.254) Click on Part Number for data package including S-Parameters, datasheet and layout information. Couplers: Part Number Data Sheet Frequency (GHz) Coupling (dB) Max Insertion Loss (dB) Return Loss Typ. (dB) Directivity (dB) L x W x H (Inches) Surface Mount (Y/N) Low High FPC06073 4 8 10 0.2 18 20 0.170 x 0.080 x 0.015 Y FPC06076 4 8 20 0.3 15 20 0.170 x 0.080 x 0.015 Y FPC06074 8 12 10 0.5 14 15 0.120 x 0.080 x 0.015 Y FPC06077 8 12 25 0.3 15 10 0.120 x 0.080 x 0.015 Y FPC06075 12 18 10 0.5 15 14 0.100 x 0.080 x 0.015 Y FPC06078 12 18 20 0.3 15 14 0.100 x 0.080 x 0.015 Y FPC06149 4 8 10 0.3 18 20 0.180 x 0.080 x 0.015 N FPC06150 8 12 10 0.3 12 10 0.130 x 0.090 x 0.015 N FPC06151 12 18 10 0.5 12 10 0.100 x 0.080 x 0.015 N FPC06152 4 8 20 0.3 15 16 0.170 x 0.080 x 0.015 N FPC06153 8 12 20 0.3 15 12 0.130 x 0.090 x 0.015 N FPC06154 12 18 20 0.3 10 10 0.100 x 0.080 x 0.015 N FPC06302 8 12 20 0.3 15 15 0.120 x 0.080 x 0.015 Y FPC06630 8.5 11 3 0.5 15 15 0.286 x 0.180 x 0.015 Y FPC06700 5.9 6.5 3 0.5 15 17 0.425 x 0.250 x 0.020 Y FPC06701 10.7 12.75 3 0.5 12 12 0.255 x 0.155 x 0.015 Y FPC06719 6 18 10 1 18 10 0.255 x 0.100 x 0.015 Y FPC06913 6 18 20 0.3 15 10 0.180 x 0.110 x 0.015 Y FPC07180 2 18 20 0.5 10 10 0.500 x 0.150 x 0.015 Y FPC07181 20 40 20 0.3 14 14 0.065 x 0.050 x 0.010 Y FPC07182 20 40 10 1.5 10 10 0.065 x 0.050 x 0.010 Y FPC07183 24 33 3 1 13 10 0.180 x 0.110 x 0.010 Y FPC07234 2 18 10 1.2 10 10 0.500 x 0.150 x 0.030 Y FPC07237 2 18 20 0.5 10 10 0.500 x 0.150 x 0.015 N FPC07337 6 18 20 1 15 10 0.180 x 0.110 x 0.015 N FPC08035 20 40 20 0.5 10 10 0.065 x 0.050 x 0.010 Y FPC08056 20 40 22 0.5 10 10 0.065 x 0.05 x 0.01 N FPC08057 20 40 10.5 0.5 12 10 0.065 x 0.05 x 0.01 N FPC09291 2 18 10 1.2 10 10 0.500 x 0.150 x 0.030 N FPC10207 8 12 3 1.0 20 17 0.350 x 0.170 x 0.015 Y Click on Part Number for data package including S-Parameters, datasheet and layout information. Resistive Couplers: Part Number Data Sheet Frequency (GHz) Coupling (dB) Max Insertion Loss (dB) Return Loss Typ. (dB) L x W x H (Inches) Surface Mount (Y/N) Low High FPC06881 DC 40 20 3 12 0.060 x 0.088 x 0.010 Y FPC06882 DC 40 30 2.5 10 0.060 x 0.088 x 0.010 Y FPC07802 DC 40 30 2.5 12 0.060 x 0.088 x 0.010 Y FPC07803 DC 40 20 3 12 0.060 x 0.088 x 0.010 Y Click on Part Number for data package including S-Parameters, datasheet and layout information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Couplers Microwave Products -  - Knowles
Cazenovia, NY, United States
Couplers Microwave Products
Couplers Microwave Products
High frequency directional couplers incorporating Knowles DLI brand's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size Frequency Stable over Temperature Excellent Repeatability Operating Temperature -55 to +125 C Characteristic Impedance: 50 Ohm Knowles offers Design Evaluation Boards (DEB) for couplers as a way to test the assembled performance of a coupler in a connectorized module. Quadrature Hybrid Couplers: Part Number Data Sheet Mounting Type Frequency (GHz) Typical Insertion Loss (dB) Typical Return Loss (dB) Isolation. (dB) Amplitude Balance (dB) L x W x H Inches (mm) Low High FHC09096 SMD 4 8 0.35 20 22 0.4 0.3 (7.62) x 0.15 (3.81) x 0.01 (0.254) FHC09101 WB 4 8 0.35 20 22 0.4 0.3 (7.62) x 0.15 (3.81) x 0.01 (0.254) FHC10292 SMD 6 18 0.8 16.5 20 0.4 0.35 (8.89) x 0.25 (6.35) x 0.01 (0.254) FHC10293 WB 6 18 1 16.5 20 0.4 0.35 (8.89) x 0.25 (6.35) x 0.01 (0.254) Click on Part Number for data package including S-Parameters, datasheet and layout information. Couplers: Part Number Data Sheet Frequency (GHz) Coupling (dB) Max Insertion Loss (dB) Return Loss Typ. (dB) Directivity (dB) L x W x H (Inches) Surface Mount (Y/N) Low High FPC06073 4 8 10 0.2 18 20 0.170 x 0.080 x 0.015 Y FPC06076 4 8 20 0.3 15 20 0.170 x 0.080 x 0.015 Y FPC06074 8 12 10 0.5 14 15 0.120 x 0.080 x 0.015 Y FPC06077 8 12 25 0.3 15 10 0.120 x 0.080 x 0.015 Y FPC06075 12 18 10 0.5 15 14 0.100 x 0.080 x 0.015 Y FPC06078 12 18 20 0.3 15 14 0.100 x 0.080 x 0.015 Y FPC06149 4 8 10 0.3 18 20 0.180 x 0.080 x 0.015 N FPC06150 8 12 10 0.3 12 10 0.130 x 0.090 x 0.015 N FPC06151 12 18 10 0.5 12 10 0.100 x 0.080 x 0.015 N FPC06152 4 8 20 0.3 15 16 0.170 x 0.080 x 0.015 N FPC06153 8 12 20 0.3 15 12 0.130 x 0.090 x 0.015 N FPC06154 12 18 20 0.3 10 10 0.100 x 0.080 x 0.015 N FPC06302 8 12 20 0.3 15 15 0.120 x 0.080 x 0.015 Y FPC06630 8.5 11 3 0.5 15 15 0.286 x 0.180 x 0.015 Y FPC06700 5.9 6.5 3 0.5 15 17 0.425 x 0.250 x 0.020 Y FPC06701 10.7 12.75 3 0.5 12 12 0.255 x 0.155 x 0.015 Y FPC06719 6 18 10 1 18 10 0.255 x 0.100 x 0.015 Y FPC06913 6 18 20 0.3 15 10 0.180 x 0.110 x 0.015 Y FPC07180 2 18 20 0.5 10 10 0.500 x 0.150 x 0.015 Y FPC07181 20 40 20 0.3 14 14 0.065 x 0.050 x 0.010 Y FPC07182 20 40 10 1.5 10 10 0.065 x 0.050 x 0.010 Y FPC07183 24 33 3 1 13 10 0.180 x 0.110 x 0.010 Y FPC07234 2 18 10 1.2 10 10 0.500 x 0.150 x 0.030 Y FPC07237 2 18 20 0.5 10 10 0.500 x 0.150 x 0.015 N FPC07337 6 18 20 1 15 10 0.180 x 0.110 x 0.015 N FPC08035 20 40 20 0.5 10 10 0.065 x 0.050 x 0.010 Y FPC08056 20 40 22 0.5 10 10 0.065 x 0.05 x 0.01 N FPC08057 20 40 10.5 0.5 12 10 0.065 x 0.05 x 0.01 N FPC09291 2 18 10 1.2 10 10 0.500 x 0.150 x 0.030 N FPC10207 8 12 3 1.0 20 17 0.350 x 0.170 x 0.015 Y Click on Part Number for data package including S-Parameters, datasheet and layout information. Resistive Couplers: Part Number Data Sheet Frequency (GHz) Coupling (dB) Max Insertion Loss (dB) Return Loss Typ. (dB) L x W x H (Inches) Surface Mount (Y/N) Low High FPC06881 DC 40 20 3 12 0.060 x 0.088 x 0.010 Y FPC06882 DC 40 30 2.5 10 0.060 x 0.088 x 0.010 Y FPC07802 DC 40 30 2.5 12 0.060 x 0.088 x 0.010 Y FPC07803 DC 40 20 3 12 0.060 x 0.088 x 0.010 Y Click on Part Number for data package including S-Parameters, datasheet and layout information.

High frequency directional couplers incorporating Knowles DLI brand's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.

Featuring:

  • Small Size
  • Frequency Stable over Temperature
  • Excellent Repeatability
  • Operating Temperature -55 to +125 C
  • Characteristic Impedance: 50 Ohm

Knowles offers Design Evaluation Boards (DEB) for couplers as a way to test the assembled performance of a coupler in a connectorized module.

Quadrature Hybrid Couplers:

Part Number Data Sheet Mounting Type Frequency (GHz) Typical Insertion Loss (dB) Typical Return Loss (dB) Isolation. (dB) Amplitude Balance (dB) L x W x H Inches (mm)
Low High
FHC09096 SMD 4 8 0.35 20 22 0.4 0.3 (7.62) x 0.15 (3.81) x 0.01 (0.254)
FHC09101 WB 4 8 0.35 20 22 0.4 0.3 (7.62) x 0.15 (3.81) x 0.01 (0.254)
FHC10292 SMD 6 18 0.8 16.5 20 0.4 0.35 (8.89) x 0.25 (6.35) x 0.01 (0.254)
FHC10293 WB 6 18 1 16.5 20 0.4 0.35 (8.89) x 0.25 (6.35) x 0.01 (0.254)
Click on Part Number for data package including S-Parameters, datasheet and layout information.

Couplers:

Part Number Data Sheet Frequency (GHz) Coupling (dB) Max Insertion
Loss (dB) Return Loss
Typ. (dB) Directivity
(dB) L x W x H (Inches) Surface Mount
(Y/N)
Low High
FPC06073 4 8 10 0.2 18 20 0.170 x 0.080 x 0.015 Y
FPC06076 4 8 20 0.3 15 20 0.170 x 0.080 x 0.015 Y
FPC06074 8 12 10 0.5 14 15 0.120 x 0.080 x 0.015 Y
FPC06077 8 12 25 0.3 15 10 0.120 x 0.080 x 0.015 Y
FPC06075 12 18 10 0.5 15 14 0.100 x 0.080 x 0.015 Y
FPC06078 12 18 20 0.3 15 14 0.100 x 0.080 x 0.015 Y
FPC06149 4 8 10 0.3 18 20 0.180 x 0.080 x 0.015 N
FPC06150 8 12 10 0.3 12 10 0.130 x 0.090 x 0.015 N
FPC06151 12 18 10 0.5 12 10 0.100 x 0.080 x 0.015 N
FPC06152 4 8 20 0.3 15 16 0.170 x 0.080 x 0.015 N
FPC06153 8 12 20 0.3 15 12 0.130 x 0.090 x 0.015 N
FPC06154 12 18 20 0.3 10 10 0.100 x 0.080 x 0.015 N
FPC06302 8 12 20 0.3 15 15 0.120 x 0.080 x 0.015 Y
FPC06630 8.5 11 3 0.5 15 15 0.286 x 0.180 x 0.015 Y
FPC06700 5.9 6.5 3 0.5 15 17 0.425 x 0.250 x 0.020 Y
FPC06701 10.7 12.75 3 0.5 12 12 0.255 x 0.155 x 0.015 Y
FPC06719 6 18 10 1 18 10 0.255 x 0.100 x 0.015 Y
FPC06913 6 18 20 0.3 15 10 0.180 x 0.110 x 0.015 Y
FPC07180 2 18 20 0.5 10 10 0.500 x 0.150 x 0.015 Y
FPC07181 20 40 20 0.3 14 14 0.065 x 0.050 x 0.010 Y
FPC07182 20 40 10 1.5 10 10 0.065 x 0.050 x 0.010 Y
FPC07183 24 33 3 1 13 10 0.180 x 0.110 x 0.010 Y
FPC07234 2 18 10 1.2 10 10 0.500 x 0.150 x 0.030 Y
FPC07237 2 18 20 0.5 10 10 0.500 x 0.150 x 0.015 N
FPC07337 6 18 20 1 15 10 0.180 x 0.110 x 0.015 N
FPC08035 20 40 20 0.5 10 10 0.065 x 0.050 x 0.010 Y
FPC08056 20 40 22 0.5 10 10 0.065 x 0.05 x 0.01 N
FPC08057 20 40 10.5 0.5 12 10 0.065 x 0.05 x 0.01 N
FPC09291 2 18 10 1.2 10 10 0.500 x 0.150 x 0.030 N
FPC10207 8 12 3 1.0 20 17 0.350 x 0.170 x 0.015 Y
Click on Part Number for data package including S-Parameters, datasheet and layout information.

Resistive Couplers:

Part Number Data Sheet Frequency (GHz) Coupling (dB) Max Insertion
Loss (dB) Return Loss
Typ. (dB) L x W x H (Inches) Surface
Mount
(Y/N)
Low High
FPC06881 DC 40 20 3 12 0.060 x 0.088 x 0.010 Y
FPC06882 DC 40 30 2.5 10 0.060 x 0.088 x 0.010 Y
FPC07802 DC 40 30 2.5 12 0.060 x 0.088 x 0.010 Y
FPC07803 DC 40 20 3 12 0.060 x 0.088 x 0.010 Y
Click on Part Number for data package including S-Parameters, datasheet and layout information.

Supplier's Site

Technical Specifications

  Knowles
Product Category RF Filters and Microwave Filters
Product Name Couplers Microwave Products
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-L220XH5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 2.24E7 kHz
View Details
RF Filters - 1761-B280MC1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28000 MHz
View Details
RF Filters - 1761-B056MB5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5600 MHz
View Details
RF Filters - 1761-1044-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 15250 MHz
View Details
2 suppliers