Knowles Electronics, LLC. CI Series Receivers

Description
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances
Description
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances

Suppliers

Company
Product
Description
Supplier Links
CI Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
CI Series Receivers
CI Series Receivers
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances

Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power.

Features

  • 143dB SPL maximum output
  • Undamped response
  • Two and Three-terminal electrical connection
  • Various port locations
  • Wide range of coil impedances
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name CI Series Receivers
Impedance 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
NE Subwoofer, 8
Specs
Nominal Power 125 watts
Sensitivity 90.7 dB
Resonance Frequency 33 Hz
View Details