Knowles Electronics, LLC. Speakers CI-30050-000

Description
25 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.6kHz Top Rectangular
Request a Quote Datasheet
Description
25 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.6kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1251-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1251-ND
Speakers 423-1251-ND
25 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.6kHz Top Rectangular

25 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.6kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-30050-000
Speakers & Transducers CI-30050-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1251-ND CI-30050-000
Product Name Speakers Speakers & Transducers
Weight 0.14 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker - MX-40-8 - MISCO
Specs
Nominal Power 40 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details