Knowles Speakers CI-28329-000

Description
120 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular
Request a Quote Datasheet
Description
120 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CI-28329-000-ND - DigiKey
Thief River Falls, MN, United States
120 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular

120 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-28329-000
Speakers & Transducers CI-28329-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number CI-28329-000-ND CI-28329-000
Product Name Speakers Speakers & Transducers
Weight 0.99 g (0.04 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
EF/FEF Series Receivers -  - Knowles
Specs
Impedance 110 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details