Knowles Precision Devices RF Filters B120MB1S

Description
12GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 3dB 8-SMD, No Lead
Request a Quote Datasheet
Description
12GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 3dB 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1022-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1022-ND
RF Filters 1761-1022-ND
12GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 3dB 8-SMD, No Lead

12GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 3dB 8-SMD, No Lead

Buy Now Datasheet
RF Filters - B120MB1S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B120MB1S
RF Filters B120MB1S
RF FILTER BAND PASS 12GHZ 8SMD

RF FILTER BAND PASS 12GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1022-ND B120MB1S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 12000 MHz 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B250LA0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25000 MHz
View Details
Lumped LC Band Pass Filter, 840 - 1440 MHz, 50Ω - BPF-A1140+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1140 dB
View Details
2 suppliers
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
3.55-3.7 GHz 5G CBRS BAW Filter - QPQ3550 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details