Techcon Manual Plungers and Pistons 700 Series

Description
The new manual syringe assemblies provide simple and quick dispensing solutions without the need for compressed air. Molded from Polypropylene resin, manual plungers are compatible with a wide range of dispensing fluids. Pistons are made from thermoplastic rubber and are available in dry or with lubrication. The manual plungers and pistons are available in 4 sizes: 3cc, 5cc, 10cc, 30cc and are conveniently packaged in boxes of 50 pcs.
Description
The new manual syringe assemblies provide simple and quick dispensing solutions without the need for compressed air. Molded from Polypropylene resin, manual plungers are compatible with a wide range of dispensing fluids. Pistons are made from thermoplastic rubber and are available in dry or with lubrication. The manual plungers and pistons are available in 4 sizes: 3cc, 5cc, 10cc, 30cc and are conveniently packaged in boxes of 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Manual Plungers and Pistons - 700 Series - Techcon
Cypress, CA, United States
Manual Plungers and Pistons
700 Series
Manual Plungers and Pistons 700 Series
The new manual syringe assemblies provide simple and quick dispensing solutions without the need for compressed air. Molded from Polypropylene resin, manual plungers are compatible with a wide range of dispensing fluids. Pistons are made from thermoplastic rubber and are available in dry or with lubrication. The manual plungers and pistons are available in 4 sizes: 3cc, 5cc, 10cc, 30cc and are conveniently packaged in boxes of 50 pcs.

The new manual syringe assemblies provide simple and quick dispensing solutions without the need for compressed air. Molded from Polypropylene resin, manual plungers are compatible with a wide range of dispensing fluids.

Pistons are made from thermoplastic rubber and are available in dry or with lubrication.

The manual plungers and pistons are available in 4 sizes: 3cc, 5cc, 10cc, 30cc and are conveniently packaged in boxes of 50 pcs.

Supplier's Site
Syringe Barrels - 700 Series - Techcon
Cypress, CA, United States
Syringe Barrels
700 Series
Syringe Barrels 700 Series
Techcon's 700 Series Premier dispensing syringe barrels are silicone and chloride - free and designed to work with industry standard equipment. The syringe barrels are made from low friction polypropylene to ensure accuracy, repeatability and productivity. Features a double Helix Luer lock for secure dispense tip attachment.Available in 3 colors: Natural for most generic applications, Amber provides protection of UV/visible light block (up to 520nm),but with the ability to seematerial inside the syringe barrel, and Black for total light block.Maximum operating pressure 100 psi is (6.9bar).

Techcon's 700 Series Premier dispensing syringe barrels are silicone and chloride - free and designed to work with industry standard equipment. The syringe barrels are made from low friction polypropylene to ensure accuracy, repeatability and productivity. Features a double Helix Luer lock for secure dispense tip attachment.Available in 3 colors: Natural for most generic applications, Amber provides protection of UV/visible light block (up to 520nm),but with the ability to seematerial inside the syringe barrel, and Black for total light block.Maximum operating pressure 100 psi is (6.9bar).

Supplier's Site

Technical Specifications

  Techcon Techcon
Product Category Syringes and Needles Syringes and Needles
Product Number 700 Series 700 Series
Product Name Manual Plungers and Pistons Syringe Barrels
Configuration Syringe Only Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Pump Syringes - 18463 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Microliter 700 Series Syringes - 80401 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable
View Details
Techcon EA7100LL1N-1000, 700 System Dispensing Syringe Barrel 10 cc - EA7100LL1N-1000 - Ellsworth Adhesives
Specs
Configuration Syringe Only
Features Interchangeable Barrel
View Details