The 664LC3700K5LM8 is a high-voltage, high-current film capacitor for induction heating and tank circuits, with a rated KVAR of 300 at 100kHz and a capacitance of 0.66 μF. It features a self-healing polypropylene dielectric, flame retardant UL94V0 rating, and maximum core temperature of +85°C. The capacitor has a surface mounting style 5LM8 package with dimensions of 78 mm × 78 mm × 34 mm and M8 mounting holes. Maximum ESR at 25°C is 0.8 mΩ, and operating frequency range is 147-200 kHz. Self-inductance is less than 5 nH, and capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 0.66µF
0.66µF Film Capacitor 700V Polypropylene (PP) Nonstandard
CAP FILM 0.66UF 10% 700VAC SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664LC3700K5LM8 | 664LC3700K5LM8 | 2002-664LC3700K5LM8 | 664LC3700K5LM8-ND | 664LC3700K5LM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |