The 635HC5700KR is a self-healing polypropylene film capacitor rated for 500 kVAR at 700 VAC, designed for induction heating and tank circuits. It has a capacitance of 6.3 μF, a maximum RMS current of 1000 A at 100 kHz, and a maximum ESR of 0.8 mΩ at +25°C. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. It meets UL94V0 flame retardancy standards, has a self-inductance of less than 3 nH, and a capacitance tolerance of ±10%. The device is mounted with terminal style R, measuring 80 mm in diameter, 71.5 mm in height, and a terminal diameter of 60 mm.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 6.3µF
6.3µF Film Capacitor 700V Polypropylene (PP) Axial, Can - Screw Terminals
CAP FILM 6.3UF 10% 700VAC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 635HC5700KR | 2002-635HC5700KR | 1572-1612-ND | 635HC5700KR |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 6.3 microF | 6.3 microF | 6.3 microF | 6.3 microF |