The 504HC1700K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 150 and capacitance of 0.5 μF. It operates with a maximum RMS current of 250 A at 700 kHz and has a maximum ESR of 93 mΩ at 25°C. The capacitor has dimensions of 30.2 mm in height, 30 mm in width, and 68 mm in length, with a terminal style of 2CM6. It is rated for a maximum core temperature of +85°C, and surface temperature above +45°C requires de-rating at 2.25%/°C. The dielectric material is polypropylene and the construction meets UL94V0 flame retardancy. Self-inductance is less than 3 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 0.5µF
0.5µF Film Capacitor 700V Polypropylene (PP) Nonstandard
CAP FILM 0.5UF 700VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 504HC1700K2CM6 | 504HC1700K2CM6 | 2002-504HC1700K2CM6 | 504HC1700K2CM6-ND | 504HC1700K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF |