Knowles Precision Devices Trimmers, Variable Capacitors 47273

Description
0.6 ~ 4.5pF Trimmer Capacitor 500V Top Surface Mount
Request a Quote Datasheet
Description
0.6 ~ 4.5pF Trimmer Capacitor 500V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1956-1039-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-1039-ND
Trimmers, Variable Capacitors 1956-1039-ND
0.6 ~ 4.5pF Trimmer Capacitor 500V Top Surface Mount

0.6 ~ 4.5pF Trimmer Capacitor 500V Top Surface Mount

Buy Now Datasheet
Variable Capacitor - 47273 - Richardson RFPD
Downers Grove, IL, United States
Variable Capacitor
47273
Variable Capacitor 47273
Giga-Trims® are tiny trimmer capacitors which provide a straight-forward technique for fine RF and microwave circuits by eliminating time consuming methods of abrasive trimming, cut and try adjustment techniques, and interchange of fixed capacitors. The design evolved from the need for a virtually indestructible miniature trimmer with superior electrical characteristics. Giga-Trim® capacitors withstand the rigors of soldering heat, excessive tuning and rough handling. As a result of the excellent dielectric and insulation properties of the sapphire housing, high breakdown voltage is achieved. Incorporating the patented self-locking constant torque drive mechanism which eliminates the need for external bushing slots, the new Giga-Trim® offers many improvements: a fixed length, increased Q, essentially zero tuning noise and reduced susceptibility to solder flux intrusion during installation. A variety of mounting styles is available for vertical, printed circuit, panel, cavity and strip-line applications.

Giga-Trims® are tiny trimmer capacitors which provide a straight-forward technique for fine RF and microwave circuits by eliminating time consuming methods of abrasive trimming, cut and try adjustment techniques, and interchange of fixed capacitors. The design evolved from the need for a virtually indestructible miniature trimmer with superior electrical characteristics. Giga-Trim® capacitors withstand the rigors of soldering heat, excessive tuning and rough handling. As a result of the excellent dielectric and insulation properties of the sapphire housing, high breakdown voltage is achieved. Incorporating the patented self-locking constant torque drive mechanism which eliminates the need for external bushing slots, the new Giga-Trim® offers many improvements: a fixed length, increased Q, essentially zero tuning noise and reduced susceptibility to solder flux intrusion during installation. A variety of mounting styles is available for vertical, printed circuit, panel, cavity and strip-line applications.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 47273 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
47273
Trimmers, Variable Capacitors 47273
CAP TRIMMER 0.6-4.5PF 500V SMD

CAP TRIMMER 0.6-4.5PF 500V SMD

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 47273 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
47273
Trimmers, Variable Capacitors 47273
CAP TRIMMER 0.6-4.5PF 500V SMD

CAP TRIMMER 0.6-4.5PF 500V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1956-1039-ND 47273 47273 47273
Product Name Trimmers, Variable Capacitors Variable Capacitor Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Capacitance Type Variable Variable Variable
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Capacitance Range 6.00E-7 to 4.50E-6 microF 6.00E-7 to 4.50E-6 microF 6.00E-7 to 4.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details