The 376HC5500KR is a self-healing film capacitor for high AC voltage and high current applications, such as induction heating and tank circuits, with a KVAR rating of 500 and capacitance of 37 µF. It uses polypropylene dielectric and meets UL94V0 flame retardant standards. The part has a maximum core temperature of +85°C and a maximum surface temperature of +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. It has a maximum ESR of 0.2 mΩ at 100 kHz and a self-inductance of less than 3 nH. The package is round with dimensions of 102 mm diameter, 71.5 mm height, and a terminal diameter of 60 mm, identified by style code R.
Power Film Ac Applications / Resonant Capacitors / Round Lc
37µF Film Capacitor 500V Polypropylene (PP) Axial, Can - Screw Terminals
High Power Resonant Capacitors 37µF
CAP FILM 37UF 10% 500VAC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 376HC5500KR | 376HC5500KR-ND | 2002-376HC5500KR | 376HC5500KR |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 37 microF | 37 microF | 37 microF | 37 microF |