The 334HC2800K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200 and capacitance of 0.33 μF. It has a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating must be derated by 2.25% per °C. The capacitor has a capacitance tolerance of ±10%, a maximum ESR of 150-216 mΩ at 100 kHz, and a self-inductance of less than 3 nH. It is rated for a maximum RMS current of 300 A and operates up to 800 kHz. The part is flame retardant to UL94V0 and is mounted in a rectangular case measuring 30.2 mm in height, 30 mm in width, and 68 mm in length with a 2CM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
0.33µF Film Capacitor 800V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.33µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.33UF 800VAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334HC2800K2CM6 | 1572-1580-ND | 2002-334HC2800K2CM6 | 334HC2800K2CM6 | 334HC2800K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |