The 305LC5750K5PM8 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 500 at 100 kHz and a maximum RMS current of 750 A. It has a capacitance of 3.0 μF, a maximum ESR of 1.1 mΩ at 25°C, and maintains a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. The unit is flame retardant to UL94V0, has a self-inductance of less than 3 nH, and is housed in a rectangular case measuring 54 mm in height, 100 mm in length, and 100 mm in width with a 5PM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 3µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3µF Film Capacitor 750V Polypropylene (PP) Nonstandard
CAP FILM 3UF 10% 750VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 305LC5750K5PM8 | 2002-305LC5750K5PM8 | 305LC5750K5PM8 | 1572-1615-ND | 305LC5750K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |