The 265LC6700K5PM8 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 600 at 100 kHz and a maximum RMS current of 700 A. It has a capacitance of 2.60 μF, a maximum ESR of 0.3 mΩ at 25°C, and dimensions of 54 mm in B, 100 mm in H, and 100 mm in L. The maximum core temperature is +85°C, with surface temperature limited to +45°C, above which the KVAR rating de-rates by 2.25% per °C. The capacitor meets UL94V0 flame retardant standards. Terminal style is 5PM8.
Power Film Ac Applications / Resonant Capacitors / Round Lc
2.6µF Film Capacitor 700V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 2.6µF
CAP FILM 2.6UF 700VAC CHAS MT
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 265LC6700K5PM8 | 1572-1577-ND | 265LC6700K5PM8 | 2002-265LC6700K5PM8 | 265LC6700K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF |