The 254HC2800K2SM6 is a self-healing polypropylene film capacitor rated for 200 KVAR at 800 VAC and 300 A RMS current, designed for induction heating and tank circuits. It has a capacitance of 0.25 μF, a maximum ESR of 0.9 mΩ at 100 kHz, and a maximum core temperature of 85°C with surface temperature limited to 45°C, requiring derating above this point. The capacitor uses a 2SM6 terminal style with dimensions of 30.2 mm in height, 30 mm in width, and 68 mm in length, and meets UL94V0 flame retardant standards. Its self-inductance is less than 3 nH and capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.25µF
0.25µF Film Capacitor 800V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.25UF 10% 800VAC CHASS
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 254HC2800K2SM6 | 2002-254HC2800K2SM6 | 1572-1831-ND | 254HC2800K2SM6 | 254HC2800K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |