The 245HC3B500K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 300 at 500 A RMS current at 100 kHz. It has a capacitance of 2.40 μF, a maximum ESR of 0.2 mΩ at +25°C, and dimensions of 60 mm × 68 mm × 30.2 mm. The part operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. It meets UL94V0 flame retardant standards and has a capacitance tolerance of ±10% with a self-inductance less than 3 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
2.4µF Film Capacitor 500V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 2.4µF
CAP FILM 2.4UF 10% 500VAC CHASSI
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 245HC3B500K2SM6 | 245HC3B500K2SM6-ND | 2002-245HC3B500K2SM6 | 245HC3B500K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF |