Knowles Speakers 2403 260 00165

Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1399-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1399-ND
Speakers 423-1399-ND
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1399-ND
Product Name Speakers
Resonance Frequency 510 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FC/FFC Series Receivers -  - Knowles
Specs
Impedance 845 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details