Cornell Dubilier Film Paper Film Capacitors 216HC5500KR

Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 216HC5500KR is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 500 at 100 kHz and a maximum RMS current of 1000 A. It has a capacitance of 21 μF, a maximum core temperature of +85°C, and a surface temperature limit of +45°C above which the KVAR rating must be derated by 2.25% per °C. The capacitor is flame retardant to UL94V0, has a capacitance tolerance of ±10%, and features a self-inductance of less than 3 nH. It is mounted with terminal style R and has physical dimensions of 80 mm diameter, 71.5 mm height, and a 60 mm lead spacing.

Datasheet Summary
Powered by GS/AI

The 216HC5500KR is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 500 at 100 kHz and a maximum RMS current of 1000 A. It has a capacitance of 21 μF, a maximum core temperature of +85°C, and a surface temperature limit of +45°C above which the KVAR rating must be derated by 2.25% per °C. The capacitor is flame retardant to UL94V0, has a capacitance tolerance of ±10%, and features a self-inductance of less than 3 nH. It is mounted with terminal style R and has physical dimensions of 80 mm diameter, 71.5 mm height, and a 60 mm lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 216HC5500KR - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
216HC5500KR
Film Paper Film Capacitors 216HC5500KR
Power Film Ac Applications / Resonant Capacitors / Round Lc

Power Film Ac Applications / Resonant Capacitors / Round Lc

Supplier's Site Datasheet
Film Capacitors 2002-216HC5500KR
High Power Resonant Capacitors 21µF

High Power Resonant Capacitors 21µF

Supplier's Site Datasheet
Film Capacitors - 216HC5500KR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
216HC5500KR-ND
Film Capacitors 216HC5500KR-ND
21µF Film Capacitor 500V Polypropylene (PP) Axial, Can - Screw Terminals

21µF Film Capacitor 500V Polypropylene (PP) Axial, Can - Screw Terminals

Buy Now Datasheet
Capacitors - Film Capacitors - 216HC5500KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
216HC5500KR
Capacitors - Film Capacitors 216HC5500KR
CAP FILM 21UF 10% 500VAC AXIAL

CAP FILM 21UF 10% 500VAC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 216HC5500KR 2002-216HC5500KR 216HC5500KR-ND 216HC5500KR
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 21 microF 21 microF 21 microF 21 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1572-1193-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details