The 207DCN2R7M is a 2.7 V ultracapacitor with a capacitance of 200 F, designed for high pulse power applications and battery life extension. It has a maximum ESR of 15 mΩ at 1 kHz, stores 202.5 mWh of energy, and supports 500,000 charge/discharge cycles with a capacitance change within ±30% of initial values. The device measures 30 mm in length, 50 mm in height, and 10 mm in lead spacing, and is rated for operation from -40°C to +60°C. Its ripple current capability is 54 A, and it has a group of snap-in terminals suitable for circuit board mounting. The part meets IEC 62391 standards for electric double-layer capacitors.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 200F 20% 2.7V T/H
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 207DCN2R7M | 207DCN2R7M |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -40 to 60 C (-40 to 140 F) | -40 to 60 C (-40 to 140 F) |
| Capacitance Range | 2.00E8 microF | 2.00E8 microF |
| WVDC | 2.7 volts | 2.7 volts |