Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.17µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.17µF Film Capacitor 900V Polypropylene (PP) Nonstandard
CAP FILM 0.17UF 900VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 174HC2900K2CM6 | 2002-174HC2900K2CM6 | 174HC2900K2CM6 | 174HC2900K2CM6-ND | 174HC2900K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.1700 microF | 0.1700 microF | 0.1700 microF | 0.1700 microF | 0.1700 microF |