The 145LC5112K5PM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a rated KVAR of 500 at 100kHz, a capacitance of 1.4 μF, and a maximum RMS current of 1100 A. The maximum core temperature is +85°C, with surface temperature limited to +45°C, beyond which the KVAR rating must be de-rated by 2.25% per °C. The capacitor has a capacitance tolerance of ±10%, a maximum ESR of 1.2 mΩ at 25°C, and a self-inductance of less than 3 nH. It meets the UL94V0 flame retardant standard and has physical dimensions of 54 mm in height, 100 mm in length, and 100 mm in width with a 5PM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
1.4µF Film Capacitor 1100V (1.1kV) Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.4µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.4UF 1.1KVAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 145LC5112K5PM8 | 1572-1569-ND | 2002-145LC5112K5PM8 | 145LC5112K5PM8 | 145LC5112K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.4 microF | 1.4 microF | 1.4 microF | 1.4 microF | 1.4 microF |