Knowles Ceramic Capacitors 1210J6300103JCS

Description
1210 630VDC 10NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1210 630VDC 10NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J6300103JCSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300103JCSTR-ND
Ceramic Capacitors 1608-1210J6300103JCSTR-ND
1210 630VDC 10NF 5% C0G/NP0(1B)

1210 630VDC 10NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300103JCSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300103JCSDKR-ND
Ceramic Capacitors 1608-1210J6300103JCSDKR-ND
1210 630VDC 10NF 5% C0G/NP0(1B)

1210 630VDC 10NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300103JCSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300103JCSCT-ND
Ceramic Capacitors 1608-1210J6300103JCSCT-ND
1210 630VDC 10NF 5% C0G/NP0(1B)

1210 630VDC 10NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J6300103JCSTR-ND 1608-1210J6300103JCSDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details